Wiegmann Wireway Elbow LJWL452A

Description
TOP OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 2.5 INCH 2.5 WIDTH IN INCH 2.5 INCH 2.5 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE LAY IN WIREWAY TYPE WIEGMANN. BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN LJWL MODEL
Datasheet
Description
TOP OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 2.5 INCH 2.5 WIDTH IN INCH 2.5 INCH 2.5 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE LAY IN WIREWAY TYPE WIEGMANN. BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN LJWL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - LJWL452A - Wiegmann
Freeburg, IL, USA
Wireway Elbow
LJWL452A
Wireway Elbow LJWL452A
TOP OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 2.5 INCH 2.5 WIDTH IN INCH 2.5 INCH 2.5 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE LAY IN WIREWAY TYPE WIEGMANN. BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN LJWL MODEL
  • TOP OPENING TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • 2.5 INCH
  • 2.5 WIDTH IN INCH
  • 2.5 INCH
  • 2.5 HEIGHT IN INCH
  • NEMA 12 ENCLOSURE
  • HINGED COVER TYPE
  • 45 DEG BEND ANGLE
  • LAY IN WIREWAY TYPE
  • WIEGMANN. BRAND
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • LJWL MODEL
Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number LJWL452A
Product Name Wireway Elbow
Style Lay-In Wireway; Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT896 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length Other Length; (96 in)
View Details
Wiring Gutter/Trough - F6612RTGV - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 12"
View Details
Wiring Gutter/Trough - 1100 DAL080804 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 4"x4"
Material Other Material; (12 GAUGE ALUMINUM)
View Details
Wiring Gutter/Trough - FT66120 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 120"
View Details