Wiegmann Wireway Elbow LJW908CCW

Description
OUTSIDE OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE WIEGMANN. BRAND COUNTER CLOCKWISE HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN LJW MODEL
Description
OUTSIDE OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE WIEGMANN. BRAND COUNTER CLOCKWISE HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN LJW MODEL

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - LJW908CCW - Wiegmann
Freeburg, IL, USA
Wireway Elbow
LJW908CCW
Wireway Elbow LJW908CCW
OUTSIDE OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE WIEGMANN. BRAND COUNTER CLOCKWISE HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN LJW MODEL
  • OUTSIDE OPENING TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • 8 INCH
  • 8 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • NEMA 12 ENCLOSURE
  • HINGED COVER TYPE
  • 90 DEG BEND ANGLE
  • LAY IN WIREWAY TYPE
  • WIEGMANN. BRAND
  • COUNTER CLOCKWISE
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • LJW MODEL
Supplier's Site

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number LJW908CCW
Product Name Wireway Elbow
Style Lay-In Wireway; Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487E12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
Straight Section Length 12"; Other Length; (12 in)
View Details
Wireway Straight Section - LJW1262 - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 24"
View Details