Wiegmann Wireway Straight Section LJW1265

Description
" LAY IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH 60 INCH 60 LENGTH IN INCH 12 INCH 12 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 5 LENGTH IN FT UL 870 APPROVAL NEMA 12 ENCLOSURE CLAMP, HINGED COVER TYPE NO KNOCKOUT(S) WIEGMANN. BRAND FLANGE MATERIAL 10 GAUGE STEEL HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN LJW MODEL "
Datasheet
Description
" LAY IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH 60 INCH 60 LENGTH IN INCH 12 INCH 12 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 5 LENGTH IN FT UL 870 APPROVAL NEMA 12 ENCLOSURE CLAMP, HINGED COVER TYPE NO KNOCKOUT(S) WIEGMANN. BRAND FLANGE MATERIAL 10 GAUGE STEEL HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN LJW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - LJW1265 - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
LJW1265
Wireway Straight Section LJW1265
" LAY IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH 60 INCH 60 LENGTH IN INCH 12 INCH 12 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 5 LENGTH IN FT UL 870 APPROVAL NEMA 12 ENCLOSURE CLAMP, HINGED COVER TYPE NO KNOCKOUT(S) WIEGMANN. BRAND FLANGE MATERIAL 10 GAUGE STEEL HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN LJW MODEL "

"

  • LAY IN TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH
  • 60 INCH
  • 60 LENGTH IN INCH
  • 12 INCH
  • 12 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • 5 LENGTH IN FT
  • UL 870 APPROVAL
  • NEMA 12 ENCLOSURE
  • CLAMP, HINGED COVER TYPE
  • NO KNOCKOUT(S)
  • WIEGMANN. BRAND
  • FLANGE MATERIAL 10 GAUGE STEEL
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • LJW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number LJW1265
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485FY - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Lay-In Wireway
Nominal Cross Section 12"x6"
Material Steel
View Details
Wiring Gutter/Trough - RSCG060636G - Wiegmann
Specs
Style Wiring Trough
Material Steel
Straight Section Length 36"
View Details
Wiring Gutter/Trough - FT6612 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 12"
View Details