WALL SWITCH SENSOR WITH DUAL RELAY TYPE
GRAY FINISH
UL, CUL APPROVAL
INDOOR APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL MOUNTING
800 W AT 120 VAC (INCANDESCENT/ELECTR
ONIC BALLAST/LED DRIVER), 1000 W AT 120 VAC (MAGNETIC BALLAST), 1/6 HP AT 120 VAC (MOTOR), 1800 W AT 277 VAC (INCANDESCENT/ELECTR
ONIC BALLAST/LED DRIVER), 1/6 HP AT 277 VAC (MOTOR), 1500 W AT 347 VAC (INCANDESCENT/ELEC LOAD RATING
180 DEG FIELD OF VIEW
DECORATOR (NOT INCLUDED) WALL PLATE TYPE
ULTRASONIC SENSOR TYPE
400 SQ FT AREA COVERAGE
INCANDESCENT/FLUORES
CENT/MOTOR LOAD TYPE
4 TO 30 MIN (AUTOMATIC), 4/8/15/30 MIN (FIXED), 5 SEC (TEST) TIME DELAY
LIGHTHAWK[TM], INTELLIDAPT[R] BRAND
LH MODEL
Hubbell Incorporated
Done
Datasheet
Description
WALL SWITCH SENSOR WITH DUAL RELAY TYPE
GRAY FINISH
UL, CUL APPROVAL
INDOOR APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL MOUNTING
800 W AT 120 VAC (INCANDESCENT/ELECTR
ONIC BALLAST/LED DRIVER), 1000 W AT 120 VAC (MAGNETIC BALLAST), 1/6 HP AT 120 VAC (MOTOR), 1800 W AT 277 VAC (INCANDESCENT/ELECTR
ONIC BALLAST/LED DRIVER), 1/6 HP AT 277 VAC (MOTOR), 1500 W AT 347 VAC (INCANDESCENT/ELEC LOAD RATING
180 DEG FIELD OF VIEW
DECORATOR (NOT INCLUDED) WALL PLATE TYPE
ULTRASONIC SENSOR TYPE
400 SQ FT AREA COVERAGE
INCANDESCENT/FLUORES
CENT/MOTOR LOAD TYPE
4 TO 30 MIN (AUTOMATIC), 4/8/15/30 MIN (FIXED), 5 SEC (TEST) TIME DELAY
LIGHTHAWK[TM], INTELLIDAPT[R] BRAND
LH MODEL
WALL SWITCH SENSOR WITH DUAL RELAY TYPE
GRAY FINISH
UL, CUL APPROVAL
INDOOR APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL MOUNTING
800 W AT 120 VAC (INCANDESCENT/ELECTR
ONIC BALLAST/LED DRIVER), 1000 W AT 120 VAC (MAGNETIC BALLAST), 1/6 HP AT 120 VAC (MOTOR), 1800 W AT 277 VAC (INCANDESCENT/ELECTR
ONIC BALLAST/LED DRIVER), 1/6 HP AT 277 VAC (MOTOR), 1500 W AT 347 VAC (INCANDESCENT/ELEC LOAD RATING
180 DEG FIELD OF VIEW
DECORATOR (NOT INCLUDED) WALL PLATE TYPE
ULTRASONIC SENSOR TYPE
400 SQ FT AREA COVERAGE
INCANDESCENT/FLUORES
CENT/MOTOR LOAD TYPE
4 TO 30 MIN (AUTOMATIC), 4/8/15/30 MIN (FIXED), 5 SEC (TEST) TIME DELAY
LIGHTHAWK[TM], INTELLIDAPT[R] BRAND
LH MODEL
WALL SWITCH SENSOR WITH DUAL RELAY TYPE
GRAY FINISH
UL, CUL APPROVAL
INDOOR APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL MOUNTING
800 W AT 120 VAC (INCANDESCENT/ELECTRONIC BALLAST/LED DRIVER), 1000 W AT 120 VAC (MAGNETIC BALLAST), 1/6 HP AT 120 VAC (MOTOR), 1800 W AT 277 VAC (INCANDESCENT/ELECTRONIC BALLAST/LED DRIVER), 1/6 HP AT 277 VAC (MOTOR), 1500 W AT 347 VAC (INCANDESCENT/ELEC LOAD RATING
180 DEG FIELD OF VIEW
DECORATOR (NOT INCLUDED) WALL PLATE TYPE
ULTRASONIC SENSOR TYPE
400 SQ FT AREA COVERAGE
INCANDESCENT/FLUORESCENT/MOTOR LOAD TYPE
4 TO 30 MIN (AUTOMATIC), 4/8/15/30 MIN (FIXED), 5 SEC (TEST) TIME DELAY