Hubbell Lighting, Inc. Floodlight Fixture LFM-K-250P8-BZ

Description
17-3/8 INCH W X 12-1/2 INCH D X 21-1/16 INCH H SIZE BRONZE FINISH UL 1598, CSA (CANADA AND US) APPROVAL 2 3/8 INCH TENON KNUCKLE MOUNTING MEDIUM BALLAST TYPE YES LAMP INCLUDED PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD 1.9 SQ FT EPA KNUCKLE MATERIAL CAST ALUMINUM LENS MATERIAL IMPACT RESISTANT CLEAR GLASS APPLICATION LIGHTING SIGN, FACADE, LARGE AREA SECURITY AND ACCENT
Datasheet
Description
17-3/8 INCH W X 12-1/2 INCH D X 21-1/16 INCH H SIZE BRONZE FINISH UL 1598, CSA (CANADA AND US) APPROVAL 2 3/8 INCH TENON KNUCKLE MOUNTING MEDIUM BALLAST TYPE YES LAMP INCLUDED PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD 1.9 SQ FT EPA KNUCKLE MATERIAL CAST ALUMINUM LENS MATERIAL IMPACT RESISTANT CLEAR GLASS APPLICATION LIGHTING SIGN, FACADE, LARGE AREA SECURITY AND ACCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - LFM-K-250P8-BZ - Hubbell Lighting, Inc.
Greenville, SC, USA
Floodlight Fixture
LFM-K-250P8-BZ
Floodlight Fixture LFM-K-250P8-BZ
17-3/8 INCH W X 12-1/2 INCH D X 21-1/16 INCH H SIZE BRONZE FINISH UL 1598, CSA (CANADA AND US) APPROVAL 2 3/8 INCH TENON KNUCKLE MOUNTING MEDIUM BALLAST TYPE YES LAMP INCLUDED PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD 1.9 SQ FT EPA KNUCKLE MATERIAL CAST ALUMINUM LENS MATERIAL IMPACT RESISTANT CLEAR GLASS APPLICATION LIGHTING SIGN, FACADE, LARGE AREA SECURITY AND ACCENT
  • 17-3/8 INCH W X 12-1/2 INCH D X 21-1/16 INCH H SIZE
  • BRONZE FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • 2 3/8 INCH TENON KNUCKLE MOUNTING
  • MEDIUM BALLAST TYPE
  • YES LAMP INCLUDED
  • PULSE START METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD
  • 1.9 SQ FT EPA
  • KNUCKLE MATERIAL CAST ALUMINUM
  • LENS MATERIAL IMPACT RESISTANT CLEAR GLASS
  • APPLICATION LIGHTING SIGN, FACADE, LARGE AREA SECURITY AND ACCENT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LFM-K-250P8-BZ
Product Name Floodlight Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details