Hubbell Lighting, Inc. HID Recessed Housing LFHSQL-H10-100MH

Description
5-9/16 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, WET LOCATION APPLICATION DUAL TAP BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 10 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 10-1/2 INCH CEILING OPENING SIZE ALUMINUM ALZAK SEMI-DIFFUSE REFLECTOR TRIM/REFLECTOR TYPE LITEFRAME[TM] BRAND MAXIMUM CEILING THICKNESS 1-1/4 INCH
Description
5-9/16 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, WET LOCATION APPLICATION DUAL TAP BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 10 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 10-1/2 INCH CEILING OPENING SIZE ALUMINUM ALZAK SEMI-DIFFUSE REFLECTOR TRIM/REFLECTOR TYPE LITEFRAME[TM] BRAND MAXIMUM CEILING THICKNESS 1-1/4 INCH

Suppliers

Company
Product
Description
Supplier Links
HID Recessed Housing - LFHSQL-H10-100MH - Hubbell Lighting, Inc.
Greenville, SC, USA
HID Recessed Housing
LFHSQL-H10-100MH
HID Recessed Housing LFHSQL-H10-100MH
5-9/16 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, WET LOCATION APPLICATION DUAL TAP BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 10 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 10-1/2 INCH CEILING OPENING SIZE ALUMINUM ALZAK SEMI-DIFFUSE REFLECTOR TRIM/REFLECTOR TYPE LITEFRAME[TM] BRAND MAXIMUM CEILING THICKNESS 1-1/4 INCH
  • 5-9/16 INCH
  • UL, CSA APPROVAL
  • COMMERCIAL, RETAIL, HOSPITAL, WET LOCATION APPLICATION
  • DUAL TAP BALLAST TYPE
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120/277 V BALLAST/LINE VOLTAGE
  • NON-INSULATED CEILING TYPE
  • 10 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • PREWIRED JUNCTION BOX TYPE
  • 10-1/2 INCH CEILING OPENING SIZE
  • ALUMINUM ALZAK SEMI-DIFFUSE REFLECTOR TRIM/REFLECTOR TYPE
  • LITEFRAME[TM] BRAND
  • MAXIMUM CEILING THICKNESS 1-1/4 INCH
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LFHSQL-H10-100MH
Product Name HID Recessed Housing
Application Commercial; Scientific / Medical / Dental
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details