Hubbell Lighting, Inc. Low Voltage Recessed Housing LF8LED

Description
CSA APPROVAL WET LOCATION APPLICATION LED LAMP TYPE 22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 8-1/4 INCH CEILING OPENING SIZE MAXIMUM CEILING THICKNESS 1-1/4 INCH ENERGY STAR CERTIFIED
Datasheet
Description
CSA APPROVAL WET LOCATION APPLICATION LED LAMP TYPE 22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 8-1/4 INCH CEILING OPENING SIZE MAXIMUM CEILING THICKNESS 1-1/4 INCH ENERGY STAR CERTIFIED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - LF8LED - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Housing
LF8LED
Low Voltage Recessed Housing LF8LED
CSA APPROVAL WET LOCATION APPLICATION LED LAMP TYPE 22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 8-1/4 INCH CEILING OPENING SIZE MAXIMUM CEILING THICKNESS 1-1/4 INCH ENERGY STAR CERTIFIED
  • CSA APPROVAL
  • WET LOCATION APPLICATION
  • LED LAMP TYPE
  • 22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL
  • NON-INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 8-1/4 INCH CEILING OPENING SIZE
  • MAXIMUM CEILING THICKNESS 1-1/4 INCH
  • ENERGY STAR CERTIFIED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LF8LED
Product Name Low Voltage Recessed Housing
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Chandelier Lighting Fixtures - 106050 - Hubbardton Forge
Specs
Application Commercial; Residential
Fixture Type Chandeliers
Lamp Base candelabra
View Details