Hubbell Lighting, Inc. Low Voltage Recessed Housing LF4LED

Description
UL, CSA APPROVAL WET LOCATION APPLICATION LED LAMP TYPE NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEFRAME[TM] BRAND VOLTAGE RATING 120/277 V
Datasheet
Description
UL, CSA APPROVAL WET LOCATION APPLICATION LED LAMP TYPE NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEFRAME[TM] BRAND VOLTAGE RATING 120/277 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - LF4LED - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Housing
LF4LED
Low Voltage Recessed Housing LF4LED
UL, CSA APPROVAL WET LOCATION APPLICATION LED LAMP TYPE NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEFRAME[TM] BRAND VOLTAGE RATING 120/277 V
  • UL, CSA APPROVAL
  • WET LOCATION APPLICATION
  • LED LAMP TYPE
  • NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • LITEFRAME[TM] BRAND
  • VOLTAGE RATING 120/277 V
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LF4LED
Product Name Low Voltage Recessed Housing
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Ceiling Fighting Fixtures - 123770 - Hubbardton Forge
Specs
Application Commercial; Residential
Fixture Type Ceiling Fixtures
Lamp Base medium
View Details