OPEN LED TYPE
96 INCH
24 INCH
1-13/16 INCH
4 FT LAMP LENGTH
4 FT NOMINAL LENGTH
120 TO 277 V LAMP/BALLAST VOLTAGE
DLC[R] BRAND
APPROVAL UL 1598, CUL, CSA, NYC
COLOR TEMPERATURE IN KELVIN 3500
HOUSING MATERIAL DIE FORMED STEEL
FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL
LUMEN OUTPUT MEDIUM
DRIVER FIXED OUTPUT
LCS MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
OPEN LED TYPE
96 INCH
24 INCH
1-13/16 INCH
4 FT LAMP LENGTH
4 FT NOMINAL LENGTH
120 TO 277 V LAMP/BALLAST VOLTAGE
DLC[R] BRAND
APPROVAL UL 1598, CUL, CSA, NYC
COLOR TEMPERATURE IN KELVIN 3500
HOUSING MATERIAL DIE FORMED STEEL
FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL
LUMEN OUTPUT MEDIUM
DRIVER FIXED OUTPUT
LCS MODEL
OPEN LED TYPE
96 INCH
24 INCH
1-13/16 INCH
4 FT LAMP LENGTH
4 FT NOMINAL LENGTH
120 TO 277 V LAMP/BALLAST VOLTAGE
DLC[R] BRAND
APPROVAL UL 1598, CUL, CSA, NYC
COLOR TEMPERATURE IN KELVIN 3500
HOUSING MATERIAL DIE FORMED STEEL
FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL
LUMEN OUTPUT MEDIUM
DRIVER FIXED OUTPUT
LCS MODEL
OPEN LED TYPE
96 INCH
24 INCH
1-13/16 INCH
4 FT LAMP LENGTH
4 FT NOMINAL LENGTH
120 TO 277 V LAMP/BALLAST VOLTAGE
DLC[R] BRAND
APPROVAL UL 1598, CUL, CSA, NYC
COLOR TEMPERATURE IN KELVIN 3500
HOUSING MATERIAL DIE FORMED STEEL
FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL