Hubbell Lighting, Inc. Low Voltage Recessed Trim LB6LEDA8L30K WH

Description
6-1/8 INCH SIZE WHITE TRIM FINISH DBX/IBXHW/RMNICD/FT6 RECESSED HOUSING USED ON CSA APPROVAL WET LOCATION APPLICATION LED LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEBOX[R] BRAND ROHS COMPLIANT COLOR TEMPERATURE IN KELVIN 3000 NOMINAL INTENSITY 800 LUMEN
Datasheet
Description
6-1/8 INCH SIZE WHITE TRIM FINISH DBX/IBXHW/RMNICD/FT6 RECESSED HOUSING USED ON CSA APPROVAL WET LOCATION APPLICATION LED LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEBOX[R] BRAND ROHS COMPLIANT COLOR TEMPERATURE IN KELVIN 3000 NOMINAL INTENSITY 800 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Trim - LB6LEDA8L30K WH - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Trim
LB6LEDA8L30K WH
Low Voltage Recessed Trim LB6LEDA8L30K WH
6-1/8 INCH SIZE WHITE TRIM FINISH DBX/IBXHW/RMNICD/FT6 RECESSED HOUSING USED ON CSA APPROVAL WET LOCATION APPLICATION LED LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEBOX[R] BRAND ROHS COMPLIANT COLOR TEMPERATURE IN KELVIN 3000 NOMINAL INTENSITY 800 LUMEN
  • 6-1/8 INCH SIZE
  • WHITE TRIM FINISH
  • DBX/IBXHW/RMNICD/FT6 RECESSED HOUSING USED ON
  • CSA APPROVAL
  • WET LOCATION APPLICATION
  • LED LAMP TYPE
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • LITEBOX[R] BRAND
  • ROHS COMPLIANT
  • COLOR TEMPERATURE IN KELVIN 3000
  • NOMINAL INTENSITY 800 LUMEN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LB6LEDA8L30K WH
Product Name Low Voltage Recessed Trim
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Recessed Ceiling Troffer - JT824-432G-FSA12-4EU-FO735 - Hubbell Lighting, Inc.
Specs
Fixture Type Ceiling Fixtures; Recessed
Features Ballast Included
Voltage 120 to 277 volts
View Details