Hubbell Lighting, Inc.Low Voltage Recessed TrimLB6LEDA10L30K WH
Description
6-1/8 INCH SIZE
WHITE TRIM FINISH
DBX/IBXHW/RMNICD/FT6 RECESSED HOUSING USED ON
UL, CUL APPROVAL
WET LOCATION APPLICATION
LED LAMP TYPE
INSULATED/NON-INSULA
TED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
LITEBOX[R] BRAND
ROHS COMPLIANT
COLOR TEMPERATURE IN KELVIN 3000
NOMINAL INTENSITY 1000 LUMEN
Hubbell Lighting, Inc.
Done
Datasheet
Description
6-1/8 INCH SIZE
WHITE TRIM FINISH
DBX/IBXHW/RMNICD/FT6 RECESSED HOUSING USED ON
UL, CUL APPROVAL
WET LOCATION APPLICATION
LED LAMP TYPE
INSULATED/NON-INSULA
TED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
LITEBOX[R] BRAND
ROHS COMPLIANT
COLOR TEMPERATURE IN KELVIN 3000
NOMINAL INTENSITY 1000 LUMEN
6-1/8 INCH SIZE
WHITE TRIM FINISH
DBX/IBXHW/RMNICD/FT6 RECESSED HOUSING USED ON
UL, CUL APPROVAL
WET LOCATION APPLICATION
LED LAMP TYPE
INSULATED/NON-INSULA
TED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
LITEBOX[R] BRAND
ROHS COMPLIANT
COLOR TEMPERATURE IN KELVIN 3000
NOMINAL INTENSITY 1000 LUMEN