Hubbell Lighting, Inc. Industrial Fluorescent Fixture with Reflector KL4-232-E120-1PK

Description
49 7/16 INCH 13 3/8 INCH 6 1/8 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE DIE EMBOSSED REFLECTOR TYPE 120 V LAMP/BALLAST VOLTAGE
Datasheet
Description
49 7/16 INCH 13 3/8 INCH 6 1/8 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE DIE EMBOSSED REFLECTOR TYPE 120 V LAMP/BALLAST VOLTAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Fluorescent Fixture with Reflector - KL4-232-E120-1PK - Hubbell Lighting, Inc.
Greenville, SC, USA
Industrial Fluorescent Fixture with Reflector
KL4-232-E120-1PK
Industrial Fluorescent Fixture with Reflector KL4-232-E120-1PK
49 7/16 INCH 13 3/8 INCH 6 1/8 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE DIE EMBOSSED REFLECTOR TYPE 120 V LAMP/BALLAST VOLTAGE
  • 49 7/16 INCH
  • 13 3/8 INCH
  • 6 1/8 INCH
  • 4 FT LAMP LENGTH
  • 4 FT NOMINAL LENGTH
  • ELECTRONIC BALLAST TYPE
  • 2 LAMP(S)
  • 32T8 LAMP TYPE
  • DIE EMBOSSED REFLECTOR TYPE
  • 120 V LAMP/BALLAST VOLTAGE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number KL4-232-E120-1PK
Product Name Industrial Fluorescent Fixture with Reflector
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Area/Roadway Light - DDR-150S - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
Lamp Type Sodium
Voltage 120 volts
Wattage 150 watts
View Details