Hubbell Wiring Device-Kellems Standard Wall Plate K4-I

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) VERTICAL OPENING CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL,
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) VERTICAL OPENING CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - K4-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
K4-I
Standard Wall Plate K4-I
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) VERTICAL OPENING CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL,

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) VERTICAL OPENING CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL,

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number K4-I
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Medium Size Textured Finish - 11MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 8326509 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Receptacle Wallplates - 4928 - Leviton Manufacturing
Leviton Manufacturing
Specs
Opening / Devices One
Material Brass
View Details
Standard Wall Plate - SP12-LA - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Cable TV Wall Plate; Phone Jack Wall Plate
Opening / Devices One
Material Plastic
View Details