Hubbell Lighting, Inc. Fluorescent Strip Light K4-232-EU

Description
CHANNEL TYPE 96 INCH 3 3/16 INCH 3 7/16 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 120/277 V LAMP/BALLAST VOLTAGE APPROVAL UL K MODEL
Datasheet
Description
CHANNEL TYPE 96 INCH 3 3/16 INCH 3 7/16 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 120/277 V LAMP/BALLAST VOLTAGE APPROVAL UL K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Strip Light - K4-232-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Strip Light
K4-232-EU
Fluorescent Strip Light K4-232-EU
CHANNEL TYPE 96 INCH 3 3/16 INCH 3 7/16 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 120/277 V LAMP/BALLAST VOLTAGE APPROVAL UL K MODEL
  • CHANNEL TYPE
  • 96 INCH
  • 3 3/16 INCH
  • 3 7/16 INCH
  • 4 FT LAMP LENGTH
  • 4 FT NOMINAL LENGTH
  • ELECTRONIC BALLAST TYPE
  • 2 LAMP(S)
  • 32T8 LAMP TYPE
  • 120/277 V LAMP/BALLAST VOLTAGE
  • APPROVAL UL
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number K4-232-EU
Product Name Fluorescent Strip Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
RSA Series Fixture for the Industrial, Land Rig and Offshore Drilling Rig Market -  - Rig-A-Lite
Specs
Application Industrial; Marine
Lamp Type Fluorescent
Features Bulb Included
View Details