Hubbell Wiring Device-Kellems Standard Wall Plate K3-W

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (3) HORIZONTAL OPENING CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIA
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (3) HORIZONTAL OPENING CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - K3-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
K3-W
Standard Wall Plate K3-W
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (3) HORIZONTAL OPENING CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIA

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (3) HORIZONTAL OPENING CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number K3-W
Product Name Standard Wall Plate
Opening / Devices Three
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3611940 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
QuickPort Wallplates - 42080-8GP - Leviton Manufacturing
Specs
Opening / Devices 8
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details