Hubbell Lighting, Inc. Recessed Ceiling Troffer JT824-332G-FSA12-EU-FO735

Description
PHOSPHATE TREATED BAKED HIGH GLOSS WHITE ENAMEL PAINTED FINISH 48 INCH 24 INCH 3-1/8 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH ELECTRONIC, INSTANT START BALLAST TYPE 3 LAMP(S) YES LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE 120 TO 277 V LAMP/BALLAST VOLTAGE #12 PATTERN 0.100 INCH THK ACRYLIC LENS TYPE WHITE FLUSH STEEL DOOR T-BAR/LAY-IN TRIM TYPE WIHUBB[TM] BRAND APPROVAL UL 1598, CUL, CSA COLOR TEMPERATURE IN KELVIN 3500 JT8 MODEL
Datasheet
Description
PHOSPHATE TREATED BAKED HIGH GLOSS WHITE ENAMEL PAINTED FINISH 48 INCH 24 INCH 3-1/8 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH ELECTRONIC, INSTANT START BALLAST TYPE 3 LAMP(S) YES LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE 120 TO 277 V LAMP/BALLAST VOLTAGE #12 PATTERN 0.100 INCH THK ACRYLIC LENS TYPE WHITE FLUSH STEEL DOOR T-BAR/LAY-IN TRIM TYPE WIHUBB[TM] BRAND APPROVAL UL 1598, CUL, CSA COLOR TEMPERATURE IN KELVIN 3500 JT8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recessed Ceiling Troffer - JT824-332G-FSA12-EU-FO735 - Hubbell Lighting, Inc.
Greenville, SC, USA
Recessed Ceiling Troffer
JT824-332G-FSA12-EU-FO735
Recessed Ceiling Troffer JT824-332G-FSA12-EU-FO735
PHOSPHATE TREATED BAKED HIGH GLOSS WHITE ENAMEL PAINTED FINISH 48 INCH 24 INCH 3-1/8 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH ELECTRONIC, INSTANT START BALLAST TYPE 3 LAMP(S) YES LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE 120 TO 277 V LAMP/BALLAST VOLTAGE #12 PATTERN 0.100 INCH THK ACRYLIC LENS TYPE WHITE FLUSH STEEL DOOR T-BAR/LAY-IN TRIM TYPE WIHUBB[TM] BRAND APPROVAL UL 1598, CUL, CSA COLOR TEMPERATURE IN KELVIN 3500 JT8 MODEL
  • PHOSPHATE TREATED BAKED HIGH GLOSS WHITE ENAMEL PAINTED FINISH
  • 48 INCH
  • 24 INCH
  • 3-1/8 INCH
  • 4 FT LAMP LENGTH
  • 4 FT NOMINAL LENGTH
  • 2 FT NOMINAL WIDTH
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 3 LAMP(S)
  • YES LAMP INCLUDED
  • 32T8 LAMP TYPE
  • 32/30/28/25 W LAMP WATTAGE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • #12 PATTERN 0.100 INCH THK ACRYLIC LENS TYPE
  • WHITE FLUSH STEEL DOOR
  • T-BAR/LAY-IN TRIM TYPE
  • WIHUBB[TM] BRAND
  • APPROVAL UL 1598, CUL, CSA
  • COLOR TEMPERATURE IN KELVIN 3500
  • JT8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number JT824-332G-FSA12-EU-FO735
Product Name Recessed Ceiling Troffer
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details