Hubbell Lighting, Inc. Recessed Ceiling Troffer JT824-3

Description
PHOSPHATE TREATED BAKED HIGH GLOSS WHITE ENAMEL PAINTED FINISH 48 INCH 24 INCH 3-1/8 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH ELECTRONIC, INSTANT START BALLAST TYPE 3 LAMP(S) YES LAMP INCLUDED 32T8 LAMP TYPE 25/28/30/32 W LAMP WATTAGE 120 TO 277 V LAMP/BALLAST VOLTAGE #12 PATTERN ACRYLIC LENS TYPE WHITE FLUSH STEEL INVERTED T-BAR TRIM TYPE COLOR RENDERING INDEX 82 COLOR TEMPERATURE 35 K INCLUDES 3-WIRE FLEX APPROVAL UL 1598, CSA MODEL JT8 MODEL
Datasheet
Description
PHOSPHATE TREATED BAKED HIGH GLOSS WHITE ENAMEL PAINTED FINISH 48 INCH 24 INCH 3-1/8 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH ELECTRONIC, INSTANT START BALLAST TYPE 3 LAMP(S) YES LAMP INCLUDED 32T8 LAMP TYPE 25/28/30/32 W LAMP WATTAGE 120 TO 277 V LAMP/BALLAST VOLTAGE #12 PATTERN ACRYLIC LENS TYPE WHITE FLUSH STEEL INVERTED T-BAR TRIM TYPE COLOR RENDERING INDEX 82 COLOR TEMPERATURE 35 K INCLUDES 3-WIRE FLEX APPROVAL UL 1598, CSA MODEL JT8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recessed Ceiling Troffer - JT824-3 - Hubbell Lighting, Inc.
Greenville, SC, USA
Recessed Ceiling Troffer
JT824-3
Recessed Ceiling Troffer JT824-3
PHOSPHATE TREATED BAKED HIGH GLOSS WHITE ENAMEL PAINTED FINISH 48 INCH 24 INCH 3-1/8 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH ELECTRONIC, INSTANT START BALLAST TYPE 3 LAMP(S) YES LAMP INCLUDED 32T8 LAMP TYPE 25/28/30/32 W LAMP WATTAGE 120 TO 277 V LAMP/BALLAST VOLTAGE #12 PATTERN ACRYLIC LENS TYPE WHITE FLUSH STEEL INVERTED T-BAR TRIM TYPE COLOR RENDERING INDEX 82 COLOR TEMPERATURE 35 K INCLUDES 3-WIRE FLEX APPROVAL UL 1598, CSA MODEL JT8 MODEL
  • PHOSPHATE TREATED BAKED HIGH GLOSS WHITE ENAMEL PAINTED FINISH
  • 48 INCH
  • 24 INCH
  • 3-1/8 INCH
  • 4 FT LAMP LENGTH
  • 4 FT NOMINAL LENGTH
  • 2 FT NOMINAL WIDTH
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 3 LAMP(S)
  • YES LAMP INCLUDED
  • 32T8 LAMP TYPE
  • 25/28/30/32 W LAMP WATTAGE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • #12 PATTERN ACRYLIC LENS TYPE
  • WHITE FLUSH STEEL
  • INVERTED T-BAR TRIM TYPE
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE 35 K
  • INCLUDES 3-WIRE FLEX
  • APPROVAL UL 1598, CSA
  • MODEL JT8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number JT824-3
Product Name Recessed Ceiling Troffer
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Industrial Fluorescent Fixture with Reflector - LHV4-454-GWU-4EPU - Hubbell Lighting, Inc.
Specs
Lamp Type Fluorescent
Features Ballast Included
Voltage 120 to 277 volts
View Details