Hubbell Incorporated Datacommunication Face Plate with Jack ISFH110OW

Description
HIGH IMPACT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H SIZE OFFICE WHITE COLOR UL (CANADA AND US) APPROVAL PROJECTOR, SMARTBOARD, HDTV, FLAT SCREEN AND MONITOR, VIDEO DISPLAY DEVICE APPLICATION UTP VIDEO EXTENDER DEVICE TYPE INCLUDES SOURCE AND DISPLAY ADAPTER ISF MODEL
Datasheet
Description
HIGH IMPACT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H SIZE OFFICE WHITE COLOR UL (CANADA AND US) APPROVAL PROJECTOR, SMARTBOARD, HDTV, FLAT SCREEN AND MONITOR, VIDEO DISPLAY DEVICE APPLICATION UTP VIDEO EXTENDER DEVICE TYPE INCLUDES SOURCE AND DISPLAY ADAPTER ISF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - ISFH110OW - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
ISFH110OW
Datacommunication Face Plate with Jack ISFH110OW
HIGH IMPACT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H SIZE OFFICE WHITE COLOR UL (CANADA AND US) APPROVAL PROJECTOR, SMARTBOARD, HDTV, FLAT SCREEN AND MONITOR, VIDEO DISPLAY DEVICE APPLICATION UTP VIDEO EXTENDER DEVICE TYPE INCLUDES SOURCE AND DISPLAY ADAPTER ISF MODEL
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • 1.45 INCH W X 4.19 INCH H SIZE
  • OFFICE WHITE COLOR
  • UL (CANADA AND US) APPROVAL
  • PROJECTOR, SMARTBOARD, HDTV, FLAT SCREEN AND MONITOR, VIDEO DISPLAY DEVICE APPLICATION
  • UTP VIDEO EXTENDER DEVICE TYPE
  • INCLUDES SOURCE AND DISPLAY ADAPTER
  • ISF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number ISFH110OW
Product Name Datacommunication Face Plate with Jack
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194016 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3011U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Standard Wall Plate - NP1214I - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate; Phone Jack Wall Plate
Opening / Devices Two
Material Nylon
View Details