Hubbell Incorporated Datacommunication Face Plate with Jack ISFH110GY

Description
HIGH IMPACT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H SIZE GRAY COLOR UL (CANADA AND US) APPROVAL PROJECTOR, SMARTBOARD, HDTV, FLAT SCREEN AND MONITOR, VIDEO DISPLAY DEVICE APPLICATION UTP VIDEO EXTENDER DEVICE TYPE INCLUDES SOURCE AND DISPLAY ADAPTER ISF MODEL
Datasheet
Description
HIGH IMPACT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H SIZE GRAY COLOR UL (CANADA AND US) APPROVAL PROJECTOR, SMARTBOARD, HDTV, FLAT SCREEN AND MONITOR, VIDEO DISPLAY DEVICE APPLICATION UTP VIDEO EXTENDER DEVICE TYPE INCLUDES SOURCE AND DISPLAY ADAPTER ISF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - ISFH110GY - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
ISFH110GY
Datacommunication Face Plate with Jack ISFH110GY
HIGH IMPACT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H SIZE GRAY COLOR UL (CANADA AND US) APPROVAL PROJECTOR, SMARTBOARD, HDTV, FLAT SCREEN AND MONITOR, VIDEO DISPLAY DEVICE APPLICATION UTP VIDEO EXTENDER DEVICE TYPE INCLUDES SOURCE AND DISPLAY ADAPTER ISF MODEL
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • 1.45 INCH W X 4.19 INCH H SIZE
  • GRAY COLOR
  • UL (CANADA AND US) APPROVAL
  • PROJECTOR, SMARTBOARD, HDTV, FLAT SCREEN AND MONITOR, VIDEO DISPLAY DEVICE APPLICATION
  • UTP VIDEO EXTENDER DEVICE TYPE
  • INCLUDES SOURCE AND DISPLAY ADAPTER
  • ISF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number ISFH110GY
Product Name Datacommunication Face Plate with Jack
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 6659639 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - N2171AL - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Nylon
View Details