Hubbell Incorporated Datacommunication Face Plate with Jack ISFH110BK

Description
HIGH IMPACT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H SIZE BLACK COLOR UL (CANADA AND US) APPROVAL PROJECTOR, SMARTBOARD, HDTV, FLAT SCREEN AND MONITOR, VIDEO DISPLAY DEVICE APPLICATION UTP VIDEO EXTENDER DEVICE TYPE INCLUDES SOURCE AND DISPLAY ADAPTER ISF MODEL
Datasheet
Description
HIGH IMPACT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H SIZE BLACK COLOR UL (CANADA AND US) APPROVAL PROJECTOR, SMARTBOARD, HDTV, FLAT SCREEN AND MONITOR, VIDEO DISPLAY DEVICE APPLICATION UTP VIDEO EXTENDER DEVICE TYPE INCLUDES SOURCE AND DISPLAY ADAPTER ISF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - ISFH110BK - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
ISFH110BK
Datacommunication Face Plate with Jack ISFH110BK
HIGH IMPACT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H SIZE BLACK COLOR UL (CANADA AND US) APPROVAL PROJECTOR, SMARTBOARD, HDTV, FLAT SCREEN AND MONITOR, VIDEO DISPLAY DEVICE APPLICATION UTP VIDEO EXTENDER DEVICE TYPE INCLUDES SOURCE AND DISPLAY ADAPTER ISF MODEL
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • 1.45 INCH W X 4.19 INCH H SIZE
  • BLACK COLOR
  • UL (CANADA AND US) APPROVAL
  • PROJECTOR, SMARTBOARD, HDTV, FLAT SCREEN AND MONITOR, VIDEO DISPLAY DEVICE APPLICATION
  • UTP VIDEO EXTENDER DEVICE TYPE
  • INCLUDES SOURCE AND DISPLAY ADAPTER
  • ISF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number ISFH110BK
Product Name Datacommunication Face Plate with Jack
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3021U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting、Thermosetting
View Details
Audio & Video Faceplates - 9194056 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Datacommunication Face Plate - IMSS3 - Hubbell Incorporated
Specs
Opening / Devices Three
Material Stainless Steel
View Details
Standard Wall Plate - SP26-BK - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Decorator
Material Plastic
View Details