Hubbell Lighting, Inc. Incandescent Recessed Housing INC800

Description
11-1/16 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION A21 LAMP TYPE 200 W LAMP WATTAGE COLD ROLLED STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 8-1/4 INCH CEILING OPENING SIZE MAXIMUM CEILING THICKNESS 1-1/4 INCH VOLTAGE RATING 120/277 V
Datasheet
Description
11-1/16 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION A21 LAMP TYPE 200 W LAMP WATTAGE COLD ROLLED STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 8-1/4 INCH CEILING OPENING SIZE MAXIMUM CEILING THICKNESS 1-1/4 INCH VOLTAGE RATING 120/277 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - INC800 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Recessed Housing
INC800
Incandescent Recessed Housing INC800
11-1/16 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION A21 LAMP TYPE 200 W LAMP WATTAGE COLD ROLLED STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 8-1/4 INCH CEILING OPENING SIZE MAXIMUM CEILING THICKNESS 1-1/4 INCH VOLTAGE RATING 120/277 V
  • 11-1/16 INCH
  • UL, CSA APPROVAL
  • COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
  • A21 LAMP TYPE
  • 200 W LAMP WATTAGE
  • COLD ROLLED STEEL HOUSING MATERIAL
  • NON-INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PREWIRED JUNCTION BOX TYPE
  • 8-1/4 INCH CEILING OPENING SIZE
  • MAXIMUM CEILING THICKNESS 1-1/4 INCH
  • VOLTAGE RATING 120/277 V
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number INC800
Product Name Incandescent Recessed Housing
Application Commercial; Scientific / Medical / Dental
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Industrial Fluorescent Fixture with Reflector - LHV4-654-M4RU-24EPU - Hubbell Lighting, Inc.
Specs
Lamp Type Fluorescent
Features Ballast Included
Voltage 120 to 277 volts
View Details