Hubbell Incorporated Datacommunication Face Plate with Jack IMCRD815OW

Description
BRASS (CONNECTOR), FLAME-RETARDANT POLYMER (MODULE) MATERIAL OFFICE WHITE COLOR UL, UL (CANADA AND US) APPROVAL AV MODULE APPLICATION 8-PIN F CONNECTOR DEVICE TYPE ISTATION[TM], X-END[TM] BRAND CABLE TYPE COAX IMPEDANCE 75 OHM IM MODEL
Datasheet
Description
BRASS (CONNECTOR), FLAME-RETARDANT POLYMER (MODULE) MATERIAL OFFICE WHITE COLOR UL, UL (CANADA AND US) APPROVAL AV MODULE APPLICATION 8-PIN F CONNECTOR DEVICE TYPE ISTATION[TM], X-END[TM] BRAND CABLE TYPE COAX IMPEDANCE 75 OHM IM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - IMCRD815OW - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
IMCRD815OW
Datacommunication Face Plate with Jack IMCRD815OW
BRASS (CONNECTOR), FLAME-RETARDANT POLYMER (MODULE) MATERIAL OFFICE WHITE COLOR UL, UL (CANADA AND US) APPROVAL AV MODULE APPLICATION 8-PIN F CONNECTOR DEVICE TYPE ISTATION[TM], X-END[TM] BRAND CABLE TYPE COAX IMPEDANCE 75 OHM IM MODEL
  • BRASS (CONNECTOR), FLAME-RETARDANT POLYMER (MODULE) MATERIAL
  • OFFICE WHITE COLOR
  • UL, UL (CANADA AND US) APPROVAL
  • AV MODULE APPLICATION
  • 8-PIN F CONNECTOR DEVICE TYPE
  • ISTATION[TM], X-END[TM] BRAND
  • CABLE TYPE COAX
  • IMPEDANCE 75 OHM
  • IM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number IMCRD815OW
Product Name Datacommunication Face Plate with Jack
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684214 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP5 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices 5
Material Plastic
View Details
Standard Wall Plate - NP43 - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate
Opening / Devices Four
Material Nylon
View Details