Hubbell Incorporated Datacommunication Face Plate IMB15315EI

Description
AUDIO/VIDEO TYPE ELECTRIC IVORY COLOR 1 GANG(S) UL, CUL APPROVAL FLUSH MOUNTING BLANK, SINGLE, STEREO JACK DEVICE TYPE FLUSH KEYSTONE DEVICE MOUNTING ISTATION[TM] BRAND APPLICATION AV MODULE IMB MODEL
Datasheet
Description
AUDIO/VIDEO TYPE ELECTRIC IVORY COLOR 1 GANG(S) UL, CUL APPROVAL FLUSH MOUNTING BLANK, SINGLE, STEREO JACK DEVICE TYPE FLUSH KEYSTONE DEVICE MOUNTING ISTATION[TM] BRAND APPLICATION AV MODULE IMB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - IMB15315EI - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
IMB15315EI
Datacommunication Face Plate IMB15315EI
AUDIO/VIDEO TYPE ELECTRIC IVORY COLOR 1 GANG(S) UL, CUL APPROVAL FLUSH MOUNTING BLANK, SINGLE, STEREO JACK DEVICE TYPE FLUSH KEYSTONE DEVICE MOUNTING ISTATION[TM] BRAND APPLICATION AV MODULE IMB MODEL
  • AUDIO/VIDEO TYPE
  • ELECTRIC IVORY COLOR
  • 1 GANG(S)
  • UL, CUL APPROVAL
  • FLUSH MOUNTING
  • BLANK, SINGLE, STEREO JACK DEVICE TYPE
  • FLUSH KEYSTONE DEVICE MOUNTING
  • ISTATION[TM] BRAND
  • APPLICATION AV MODULE
  • IMB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number IMB15315EI
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 43SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Standard Wall Plate - SP82-LA - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic
View Details
Standard Wall Plate - 5550W - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
View Details