Hubbell Incorporated Datacommunication Face Plate IFP29GY

Description
MULTIMEDIA TYPE 4.5 INCH W X 0.365 INCH D X 4.5 INCH H SIZE GRAY COLOR 2 GANG(S) UL, CUL APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE 9 PORT(S) SNAP-IN, FLUSH DEVICE MOUNTING IFP MODEL
Datasheet
Description
MULTIMEDIA TYPE 4.5 INCH W X 0.365 INCH D X 4.5 INCH H SIZE GRAY COLOR 2 GANG(S) UL, CUL APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE 9 PORT(S) SNAP-IN, FLUSH DEVICE MOUNTING IFP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - IFP29GY - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
IFP29GY
Datacommunication Face Plate IFP29GY
MULTIMEDIA TYPE 4.5 INCH W X 0.365 INCH D X 4.5 INCH H SIZE GRAY COLOR 2 GANG(S) UL, CUL APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE 9 PORT(S) SNAP-IN, FLUSH DEVICE MOUNTING IFP MODEL
  • MULTIMEDIA TYPE
  • 4.5 INCH W X 0.365 INCH D X 4.5 INCH H SIZE
  • GRAY COLOR
  • 2 GANG(S)
  • UL, CUL APPROVAL
  • FLUSH MOUNTING
  • NEMA CONSTRUCTION STANDARD
  • AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE
  • 9 PORT(S)
  • SNAP-IN, FLUSH DEVICE MOUNTING
  • IFP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number IFP29GY
Product Name Datacommunication Face Plate
Opening / Devices Two
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752900 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
1-Gang φ10.3mm Diameter Single Device Wall Plates, Thermosetting Standard Size Glossy Finish - 3121U - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermosetting
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Gray Single-Gang Wallplate 1-Slot - FT192GR - Black Box
Specs
Type Data Jack Wall Plate
Opening / Devices One
View Details