Hubbell Incorporated Datacommunication Face Plate IFP212W

Description
MULTIMEDIA TYPE 4.5 INCH W X 0.365 INCH D X 4.5 INCH H SIZE WHITE COLOR 2 GANG(S) UL, CUL APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE 12 PORT(S) SNAP-IN, FLUSH DEVICE MOUNTING IFP MODEL
Datasheet
Description
MULTIMEDIA TYPE 4.5 INCH W X 0.365 INCH D X 4.5 INCH H SIZE WHITE COLOR 2 GANG(S) UL, CUL APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE 12 PORT(S) SNAP-IN, FLUSH DEVICE MOUNTING IFP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - IFP212W - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
IFP212W
Datacommunication Face Plate IFP212W
MULTIMEDIA TYPE 4.5 INCH W X 0.365 INCH D X 4.5 INCH H SIZE WHITE COLOR 2 GANG(S) UL, CUL APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE 12 PORT(S) SNAP-IN, FLUSH DEVICE MOUNTING IFP MODEL
  • MULTIMEDIA TYPE
  • 4.5 INCH W X 0.365 INCH D X 4.5 INCH H SIZE
  • WHITE COLOR
  • 2 GANG(S)
  • UL, CUL APPROVAL
  • FLUSH MOUNTING
  • NEMA CONSTRUCTION STANDARD
  • AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE
  • 12 PORT(S)
  • SNAP-IN, FLUSH DEVICE MOUNTING
  • IFP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number IFP212W
Product Name Datacommunication Face Plate
Opening / Devices Two
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 43SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Standard Wall Plate - NP264GY - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
Opening / Devices Four
Material Nylon
View Details
QUICKPORT CAT6+ EXTREME JACK WHITE - LE-61110-RW6 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details