Hubbell Incorporated Datacommunication Face Plate IFP212TI

Description
MULTIMEDIA TYPE 4.5 INCH W X 0.365 INCH D X 4.5 INCH H SIZE TELCO IVORY COLOR 2 GANG(S) UL, CUL APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE SNAP IN, FLUSH DEVICE MOUNTING HUBBELL[R] BRAND IFP MODEL
Datasheet
Description
MULTIMEDIA TYPE 4.5 INCH W X 0.365 INCH D X 4.5 INCH H SIZE TELCO IVORY COLOR 2 GANG(S) UL, CUL APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE SNAP IN, FLUSH DEVICE MOUNTING HUBBELL[R] BRAND IFP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - IFP212TI - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
IFP212TI
Datacommunication Face Plate IFP212TI
MULTIMEDIA TYPE 4.5 INCH W X 0.365 INCH D X 4.5 INCH H SIZE TELCO IVORY COLOR 2 GANG(S) UL, CUL APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE SNAP IN, FLUSH DEVICE MOUNTING HUBBELL[R] BRAND IFP MODEL
  • MULTIMEDIA TYPE
  • 4.5 INCH W X 0.365 INCH D X 4.5 INCH H SIZE
  • TELCO IVORY COLOR
  • 2 GANG(S)
  • UL, CUL APPROVAL
  • FLUSH MOUNTING
  • NEMA CONSTRUCTION STANDARD
  • AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE
  • SNAP IN, FLUSH DEVICE MOUNTING
  • HUBBELL[R] BRAND
  • IFP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number IFP212TI
Product Name Datacommunication Face Plate
Opening / Devices Two
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2469625 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - N2172AL - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices Two
Material Nylon
View Details