Hubbell Incorporated Datacommunication Face Plate IFP212OW

Description
MULTIMEDIA TYPE 4.5 INCH W X 0.365 INCH D X 4.5 INCH H SIZE OFFICE WHITE COLOR 2 GANG(S) UL, CUL, CSA APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE 12 PORT(S) SNAP-IN, FLUSH DEVICE MOUNTING IFP MODEL
Datasheet
Description
MULTIMEDIA TYPE 4.5 INCH W X 0.365 INCH D X 4.5 INCH H SIZE OFFICE WHITE COLOR 2 GANG(S) UL, CUL, CSA APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE 12 PORT(S) SNAP-IN, FLUSH DEVICE MOUNTING IFP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - IFP212OW - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
IFP212OW
Datacommunication Face Plate IFP212OW
MULTIMEDIA TYPE 4.5 INCH W X 0.365 INCH D X 4.5 INCH H SIZE OFFICE WHITE COLOR 2 GANG(S) UL, CUL, CSA APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE 12 PORT(S) SNAP-IN, FLUSH DEVICE MOUNTING IFP MODEL
  • MULTIMEDIA TYPE
  • 4.5 INCH W X 0.365 INCH D X 4.5 INCH H SIZE
  • OFFICE WHITE COLOR
  • 2 GANG(S)
  • UL, CUL, CSA APPROVAL
  • FLUSH MOUNTING
  • NEMA CONSTRUCTION STANDARD
  • AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE
  • 12 PORT(S)
  • SNAP-IN, FLUSH DEVICE MOUNTING
  • IFP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number IFP212OW
Product Name Datacommunication Face Plate
Opening / Devices Two
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 2 Toggle & 1 Duplex Combination Wall Plates, Thermoplastic Standard Size Glossy Finish - 3062 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - N2221 - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate
Opening / Devices One
Material Nylon
View Details