Hubbell Incorporated Datacommunication Face Plate IFP11W

Description
MULTIMEDIA TYPE 2.75 INCH W X 0.375 INCH D X 4.5 INCH H SIZE WHITE COLOR 1 GANG(S) UL, CUL APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE 1 PORT(S) SNAP-IN, FLUSH DEVICE MOUNTING IFP MODEL
Datasheet
Description
MULTIMEDIA TYPE 2.75 INCH W X 0.375 INCH D X 4.5 INCH H SIZE WHITE COLOR 1 GANG(S) UL, CUL APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE 1 PORT(S) SNAP-IN, FLUSH DEVICE MOUNTING IFP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - IFP11W - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
IFP11W
Datacommunication Face Plate IFP11W
MULTIMEDIA TYPE 2.75 INCH W X 0.375 INCH D X 4.5 INCH H SIZE WHITE COLOR 1 GANG(S) UL, CUL APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE 1 PORT(S) SNAP-IN, FLUSH DEVICE MOUNTING IFP MODEL
  • MULTIMEDIA TYPE
  • 2.75 INCH W X 0.375 INCH D X 4.5 INCH H SIZE
  • WHITE COLOR
  • 1 GANG(S)
  • UL, CUL APPROVAL
  • FLUSH MOUNTING
  • NEMA CONSTRUCTION STANDARD
  • AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE
  • 1 PORT(S)
  • SNAP-IN, FLUSH DEVICE MOUNTING
  • IFP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number IFP11W
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Standard Wall Plate - SP1-I - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Toggle Switch Plate
Material Plastic
View Details