Hubbell Lighting, Inc. Incandescent Recessed Housing IDBX

Description
7-11/16 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL FOYERS, HALLWAYS APPLICATION A19/BR30/BR40/PAR20/ PAR30L/PAR38 LAMP TYPE 40/60/100 W (A19), 50 W (R20/PAR20), 75/85 W (BR30), 75 W (PAR30L), 90/100 W (PAR38), 100 W (BR40) LAMP WATTAGE INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH SIZE 14-3/4 INCH L X 9-1/8 INCH W
Datasheet
Description
7-11/16 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL FOYERS, HALLWAYS APPLICATION A19/BR30/BR40/PAR20/ PAR30L/PAR38 LAMP TYPE 40/60/100 W (A19), 50 W (R20/PAR20), 75/85 W (BR30), 75 W (PAR30L), 90/100 W (PAR38), 100 W (BR40) LAMP WATTAGE INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH SIZE 14-3/4 INCH L X 9-1/8 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - IDBX - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Recessed Housing
IDBX
Incandescent Recessed Housing IDBX
7-11/16 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL FOYERS, HALLWAYS APPLICATION A19/BR30/BR40/PAR20/ PAR30L/PAR38 LAMP TYPE 40/60/100 W (A19), 50 W (R20/PAR20), 75/85 W (BR30), 75 W (PAR30L), 90/100 W (PAR38), 100 W (BR40) LAMP WATTAGE INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH SIZE 14-3/4 INCH L X 9-1/8 INCH W
  • 7-11/16 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CSA APPROVAL
  • FOYERS, HALLWAYS APPLICATION
  • A19/BR30/BR40/PAR20/PAR30L/PAR38 LAMP TYPE
  • 40/60/100 W (A19), 50 W (R20/PAR20), 75/85 W (BR30), 75 W (PAR30L), 90/100 W (PAR38), 100 W (BR40) LAMP WATTAGE
  • INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • LITEBOX[R] BRAND
  • MAXIMUM CEILING THICKNESS 1-1/2 INCH
  • SIZE 14-3/4 INCH L X 9-1/8 INCH W
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number IDBX
Product Name Incandescent Recessed Housing
Application Foyers, Hallways
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Wraparound Surface Fixture - AWN4-232-EU - Hubbell Lighting, Inc.
Specs
Features Ballast Included
Voltage 120 to 277 volts
Wattage 25 to 32 watts
View Details