Hubbell Lighting, Inc. Incandescent Recessed Housing IBX6

Description
SHALLOW HOUSING TYPE 5-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION 22 GAUGE COLD ROLLED STEEL HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED, 18 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 6-3/4 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH SIZE 11-1/2 INCH L X 7-1/2 INCH W
Datasheet
Description
SHALLOW HOUSING TYPE 5-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION 22 GAUGE COLD ROLLED STEEL HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED, 18 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 6-3/4 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH SIZE 11-1/2 INCH L X 7-1/2 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - IBX6 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Recessed Housing
IBX6
Incandescent Recessed Housing IBX6
SHALLOW HOUSING TYPE 5-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION 22 GAUGE COLD ROLLED STEEL HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED, 18 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 6-3/4 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH SIZE 11-1/2 INCH L X 7-1/2 INCH W
  • SHALLOW HOUSING TYPE
  • 5-1/2 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 22 GAUGE COLD ROLLED STEEL HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PREWIRED, 18 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE
  • 6-3/4 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • LITEBOX[R] BRAND
  • MAXIMUM CEILING THICKNESS 1-1/2 INCH
  • SIZE 11-1/2 INCH L X 7-1/2 INCH W
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number IBX6
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Outdoor Ceiling Light - C12-150S - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
Fixture Type Ceiling Fixtures
Lamp Type Sodium
Voltage 120 to 277 volts
View Details