Wiegmann Wireway Straight Section HS885NK

Description
" LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 60 INCH 8 INCH 8 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE NO KNOCKOUT(S) HS MODEL "
Datasheet
Description
" LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 60 INCH 8 INCH 8 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE NO KNOCKOUT(S) HS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - HS885NK - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
HS885NK
Wireway Straight Section HS885NK
" LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 60 INCH 8 INCH 8 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE NO KNOCKOUT(S) HS MODEL "

"

  • LAY-IN TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 60 INCH
  • 8 INCH
  • 8 INCH
  • UL 870, CSA APPROVAL
  • NEMA 1 ENCLOSURE
  • COMBINATION HINGED/SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • HS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number HS885NK
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST2103SS - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length Other Length; (5 in)
View Details
Raceway ALDS4000 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Other Material; (Aluminum)
View Details
Wiring Gutter/Trough - 1100 DAL120606 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 6"x6"
Material Other Material; (12 GAUGE ALUMINUM)
View Details
Wiring Gutter/Trough - FT6624 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 24"
View Details