Wiegmann Wireway Straight Section HS665NK

Description
" LAY-IN TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 60 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE NO KNOCKOUT(S) HS MODEL "
Datasheet
Description
" LAY-IN TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 60 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE NO KNOCKOUT(S) HS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - HS665NK - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
HS665NK
Wireway Straight Section HS665NK
" LAY-IN TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 60 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE NO KNOCKOUT(S) HS MODEL "

"

  • LAY-IN TYPE
  • 16 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 60 INCH
  • 6 INCH
  • 6 INCH
  • UL 870, CSA APPROVAL
  • NEMA 1 ENCLOSURE
  • COMBINATION HINGED/SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • HS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number HS665NK
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485BL1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details
Wiring Gutter/Trough - RSCG080872 - Wiegmann
Specs
Style Wiring Trough
Material Steel
Straight Section Length 72"
View Details
Wiring Gutter/Trough - FT6636 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 36"
View Details