Wiegmann Wireway Straight Section HS222NK

Description
" LAY IN TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH 24 INCH 24 LENGTH IN INCH 2.5 INCH 2.5 WIDTH IN INCH 2.5 INCH 2.5 HEIGHT IN INCH 2 LENGTH IN FT UL 870 APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE NO KNOCKOUT(S) WIEGMANN. BRAND HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN HS MODEL "
Datasheet
Description
" LAY IN TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH 24 INCH 24 LENGTH IN INCH 2.5 INCH 2.5 WIDTH IN INCH 2.5 INCH 2.5 HEIGHT IN INCH 2 LENGTH IN FT UL 870 APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE NO KNOCKOUT(S) WIEGMANN. BRAND HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN HS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - HS222NK - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
HS222NK
Wireway Straight Section HS222NK
" LAY IN TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH 24 INCH 24 LENGTH IN INCH 2.5 INCH 2.5 WIDTH IN INCH 2.5 INCH 2.5 HEIGHT IN INCH 2 LENGTH IN FT UL 870 APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE NO KNOCKOUT(S) WIEGMANN. BRAND HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN HS MODEL "

"

  • LAY IN TYPE
  • 16 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH
  • 24 INCH
  • 24 LENGTH IN INCH
  • 2.5 INCH
  • 2.5 WIDTH IN INCH
  • 2.5 INCH
  • 2.5 HEIGHT IN INCH
  • 2 LENGTH IN FT
  • UL 870 APPROVAL
  • NEMA 1 ENCLOSURE
  • COMBINATION HINGED, SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • WIEGMANN. BRAND
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • HS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number HS222NK
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485BL2 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details
Wireway Elbow - F1212G90SE - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Cover Style Screw-on
View Details
Wiring Gutter/Trough - RSCG040448G - Wiegmann
Specs
Style Wiring Trough
Material Steel
Straight Section Length 48"
View Details