Hubbell Lighting, Inc. Explosionproof Fluorescent Fixture HLF4R4E

Description
52-13/16 INCH 23 INCH 10-1/8 INCH UL 844, UL 1598A APPROVAL PENDANT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7C/7D/9E/9F/9G ENCLOSURE 4 LAMP(S) T8, RAPID START LAMP TYPE COPPER FREE ALUMINUM HOUSING MATERIAL 220/240 VAC AT 50 HZ BALLAST/LINE VOLTAGE WHITE BAKED ENAMEL EXTRUDED ALUMINUM REFLECTOR TYPE CURRENT RATING 430 MILLIAMPERE AT RAPID START, 265 MILLIAMPERE AT T8 LAMP VOLTAGE 277 V APPLICATION HAZARDOUS LOCATION HLF MODEL
Datasheet
Description
52-13/16 INCH 23 INCH 10-1/8 INCH UL 844, UL 1598A APPROVAL PENDANT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7C/7D/9E/9F/9G ENCLOSURE 4 LAMP(S) T8, RAPID START LAMP TYPE COPPER FREE ALUMINUM HOUSING MATERIAL 220/240 VAC AT 50 HZ BALLAST/LINE VOLTAGE WHITE BAKED ENAMEL EXTRUDED ALUMINUM REFLECTOR TYPE CURRENT RATING 430 MILLIAMPERE AT RAPID START, 265 MILLIAMPERE AT T8 LAMP VOLTAGE 277 V APPLICATION HAZARDOUS LOCATION HLF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fluorescent Fixture - HLF4R4E - Hubbell Lighting, Inc.
Greenville, SC, USA
Explosionproof Fluorescent Fixture
HLF4R4E
Explosionproof Fluorescent Fixture HLF4R4E
52-13/16 INCH 23 INCH 10-1/8 INCH UL 844, UL 1598A APPROVAL PENDANT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7C/7D/9E/9F/9G ENCLOSURE 4 LAMP(S) T8, RAPID START LAMP TYPE COPPER FREE ALUMINUM HOUSING MATERIAL 220/240 VAC AT 50 HZ BALLAST/LINE VOLTAGE WHITE BAKED ENAMEL EXTRUDED ALUMINUM REFLECTOR TYPE CURRENT RATING 430 MILLIAMPERE AT RAPID START, 265 MILLIAMPERE AT T8 LAMP VOLTAGE 277 V APPLICATION HAZARDOUS LOCATION HLF MODEL
  • 52-13/16 INCH
  • 23 INCH
  • 10-1/8 INCH
  • UL 844, UL 1598A APPROVAL
  • PENDANT MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7C/7D/9E/9F/9G ENCLOSURE
  • 4 LAMP(S)
  • T8, RAPID START LAMP TYPE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 220/240 VAC AT 50 HZ BALLAST/LINE VOLTAGE
  • WHITE BAKED ENAMEL EXTRUDED ALUMINUM REFLECTOR TYPE
  • CURRENT RATING 430 MILLIAMPERE AT RAPID START, 265 MILLIAMPERE AT T8
  • LAMP VOLTAGE 277 V
  • APPLICATION HAZARDOUS LOCATION
  • HLF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number HLF4R4E
Product Name Explosionproof Fluorescent Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Remote Emergency Light Unit - CPRDB0605 - Hubbell Lighting, Inc.
Specs
Lamp Type Halogen
Voltage 6 volts
Wattage 5 watts
View Details