Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim HL85

Description
BAFFLE WITH FRESNEL LENS TYPE BLACK BAFFLE FINISH HBX/SBX SERIES RECESSED HOUSING USED ON WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE E17 METAL HALIDE 50/70/100 W, E17 HIGH PRESSURE SODIUM 35/50/70 W HID LAMP TYPE LITEBOX[R] BRAND
Datasheet
Description
BAFFLE WITH FRESNEL LENS TYPE BLACK BAFFLE FINISH HBX/SBX SERIES RECESSED HOUSING USED ON WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE E17 METAL HALIDE 50/70/100 W, E17 HIGH PRESSURE SODIUM 35/50/70 W HID LAMP TYPE LITEBOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - HL85 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
HL85
Incandescent/Fluorescent/HID Recessed Trim HL85
BAFFLE WITH FRESNEL LENS TYPE BLACK BAFFLE FINISH HBX/SBX SERIES RECESSED HOUSING USED ON WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE E17 METAL HALIDE 50/70/100 W, E17 HIGH PRESSURE SODIUM 35/50/70 W HID LAMP TYPE LITEBOX[R] BRAND
  • BAFFLE WITH FRESNEL LENS TYPE
  • BLACK BAFFLE FINISH
  • HBX/SBX SERIES RECESSED HOUSING USED ON
  • WET LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • E17 METAL HALIDE 50/70/100 W, E17 HIGH PRESSURE SODIUM 35/50/70 W HID LAMP TYPE
  • LITEBOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number HL85
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Remote Emergency Light Unit - C1D2R-6V12WR - Hubbell Lighting, Inc.
Specs
Lamp Type Halogen
Voltage 6 volts
Wattage 12 watts
View Details