Hubbell Lighting, Inc. HID Recessed Housing HBX50

Description
RECESSED HOUSING TYPE 7 1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL COMMERCIAL APPLICATION DUAL TAP BALLAST TYPE PAR/E17 METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 6 3/4 INCH CEILING OPENING SIZE ALZAK REFLECTOR TRIM/REFLECTOR TYPE THERMALLY PROTECTED HBX MODEL
Datasheet
Description
RECESSED HOUSING TYPE 7 1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL COMMERCIAL APPLICATION DUAL TAP BALLAST TYPE PAR/E17 METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 6 3/4 INCH CEILING OPENING SIZE ALZAK REFLECTOR TRIM/REFLECTOR TYPE THERMALLY PROTECTED HBX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Recessed Housing - HBX50 - Hubbell Lighting, Inc.
Greenville, SC, USA
HID Recessed Housing
HBX50
HID Recessed Housing HBX50
RECESSED HOUSING TYPE 7 1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL COMMERCIAL APPLICATION DUAL TAP BALLAST TYPE PAR/E17 METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 6 3/4 INCH CEILING OPENING SIZE ALZAK REFLECTOR TRIM/REFLECTOR TYPE THERMALLY PROTECTED HBX MODEL
  • RECESSED HOUSING TYPE
  • 7 1/2 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CSA APPROVAL
  • COMMERCIAL APPLICATION
  • DUAL TAP BALLAST TYPE
  • PAR/E17 METAL HALIDE LAMP TYPE
  • 50 W LAMP WATTAGE
  • 120/277 V BALLAST/LINE VOLTAGE
  • 12 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 6 3/4 INCH CEILING OPENING SIZE
  • ALZAK REFLECTOR TRIM/REFLECTOR TYPE
  • THERMALLY PROTECTED
  • HBX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number HBX50
Product Name HID Recessed Housing
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Emergency Light Unit - LM66-12V - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
Application Commercial; Industrial
Lamp Type Incandescent
Voltage 120 to 277 volts
View Details