DOUBLE WEAVE TYPE
72 INCH MESH LENGTH
72 MESH LENGTH IN INCH
1 TO 1.49 INCH CABLE SIZE
CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
10000 LB BREAKING STRENGTH
ECONOMY[R] BRAND
APPLICATION CRANES, ELEVATORS
MATERIAL GALVANIZED STEEL
MESH LENGTH IN INCH - UOM IN
MESH TYPE DOUBLE
Hubbell Incorporated
Done
Datasheet
Description
DOUBLE WEAVE TYPE
72 INCH MESH LENGTH
72 MESH LENGTH IN INCH
1 TO 1.49 INCH CABLE SIZE
CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
10000 LB BREAKING STRENGTH
ECONOMY[R] BRAND
APPLICATION CRANES, ELEVATORS
MATERIAL GALVANIZED STEEL
MESH LENGTH IN INCH - UOM IN
MESH TYPE DOUBLE
DOUBLE WEAVE TYPE
72 INCH MESH LENGTH
72 MESH LENGTH IN INCH
1 TO 1.49 INCH CABLE SIZE
CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
10000 LB BREAKING STRENGTH
ECONOMY[R] BRAND
APPLICATION CRANES, ELEVATORS
MATERIAL GALVANIZED STEEL
MESH LENGTH IN INCH - UOM IN
MESH TYPE DOUBLE