DOUBLE WEAVE TYPE
36 INCH MESH LENGTH
36 MESH LENGTH IN INCH
0.62 TO 0.74 INCH CABLE SIZE
CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
4400 LB BREAKING STRENGTH
ECONOMY[R] BRAND
APPLICATION CRANES, ELEVATORS
MATERIAL GALVANIZED STEEL
MESH LENGTH IN INCH - UOM IN
MESH TYPE DOUBLE
Hubbell Incorporated
Done
Datasheet
Description
DOUBLE WEAVE TYPE
36 INCH MESH LENGTH
36 MESH LENGTH IN INCH
0.62 TO 0.74 INCH CABLE SIZE
CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
4400 LB BREAKING STRENGTH
ECONOMY[R] BRAND
APPLICATION CRANES, ELEVATORS
MATERIAL GALVANIZED STEEL
MESH LENGTH IN INCH - UOM IN
MESH TYPE DOUBLE
DOUBLE WEAVE TYPE
36 INCH MESH LENGTH
36 MESH LENGTH IN INCH
0.62 TO 0.74 INCH CABLE SIZE
CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
4400 LB BREAKING STRENGTH
ECONOMY[R] BRAND
APPLICATION CRANES, ELEVATORS
MATERIAL GALVANIZED STEEL
MESH LENGTH IN INCH - UOM IN
MESH TYPE DOUBLE