Hubbell Lighting, Inc. Incandescent Recessed Housing FT4LV

Description
NEW CONSTRUCTION INSTALLATION UL APPROVAL MR16 LAMP TYPE 20 TO 50 W LAMP WATTAGE NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 1/2 INCH CEILING OPENING SIZE FIRETIGHT[R] BRAND
Datasheet
Description
NEW CONSTRUCTION INSTALLATION UL APPROVAL MR16 LAMP TYPE 20 TO 50 W LAMP WATTAGE NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 1/2 INCH CEILING OPENING SIZE FIRETIGHT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - FT4LV - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Recessed Housing
FT4LV
Incandescent Recessed Housing FT4LV
NEW CONSTRUCTION INSTALLATION UL APPROVAL MR16 LAMP TYPE 20 TO 50 W LAMP WATTAGE NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 1/2 INCH CEILING OPENING SIZE FIRETIGHT[R] BRAND
  • NEW CONSTRUCTION INSTALLATION
  • UL APPROVAL
  • MR16 LAMP TYPE
  • 20 TO 50 W LAMP WATTAGE
  • NON INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 4 1/2 INCH CEILING OPENING SIZE
  • FIRETIGHT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number FT4LV
Product Name Incandescent Recessed Housing
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Pendant Lighting Fixtures - 18401 - Hubbardton Forge
Specs
Application Commercial; Residential
Fixture Type Pendants
Lamp Base medium
View Details