Hubbell Incorporated Fiber Optic Patch Panel FSPSCDBE3

Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BEIGE COLOR SC DUPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND ROHS COMPLAINT FSP MODEL
Datasheet
Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BEIGE COLOR SC DUPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND ROHS COMPLAINT FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPSCDBE3 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPSCDBE3
Fiber Optic Patch Panel FSPSCDBE3
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BEIGE COLOR SC DUPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND ROHS COMPLAINT FSP MODEL
  • LOADED TYPE
  • PHOSPHOR BRONZE MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • BEIGE COLOR
  • SC DUPLEX CONNECTOR TYPE
  • 6 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • ROHS COMPLAINT
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPSCDBE3
Product Name Fiber Optic Patch Panel
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 630297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Fiber Optic Patch Panel - FSPSCDS6AQ - Hubbell Incorporated
Specs
Port Type SC Connector
Ports 12
View Details
CCTV Patch Panel - H16P-RJ45 - Gem Electronics
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details