Hubbell Incorporated Fiber Optic Patch Panel FSPSCA8

Description
LOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR SC/APC SIMPLEX CONNECTOR TYPE 8 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE FSP MODEL
Datasheet
Description
LOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR SC/APC SIMPLEX CONNECTOR TYPE 8 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPSCA8 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPSCA8
Fiber Optic Patch Panel FSPSCA8
LOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR SC/APC SIMPLEX CONNECTOR TYPE 8 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE FSP MODEL
  • LOADED TYPE
  • COLD ROLLED STEEL MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • BLACK COLOR
  • SC/APC SIMPLEX CONNECTOR TYPE
  • 8 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPSCA8
Product Name Fiber Optic Patch Panel
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
96 Point TT Patchbays with Solder Lug I/O and ... - TTP96K1NNX - Conxall Corporation
Specs
Port Type Audio Plugs and Jacks
View Details
Specs
Port Type 6 1 /8" USL
Ports 6
View Details