Hubbell Incorporated Fiber Optic Patch Panel FSPLCDS3B

Description
ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR LC DUPLEX CONNECTOR TYPE 3 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet
Description
ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR LC DUPLEX CONNECTOR TYPE 3 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPLCDS3B - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPLCDS3B
Fiber Optic Patch Panel FSPLCDS3B
ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR LC DUPLEX CONNECTOR TYPE 3 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
  • ZIRCONIA CERAMIC MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • BLUE COLOR
  • LC DUPLEX CONNECTOR TYPE
  • 3 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPLCDS3B
Product Name Fiber Optic Patch Panel
Port Type LC
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 1
View Details
Pre-Configured Patch Panel - P5E48U - Hubbell Incorporated
Specs
Ports 48
Height in U 2
Cable Specifications Category 5/5E
View Details
Patch panels - FL-PP-RJ45-SCC/SC041 - 2903532 -  - PHOENIX CONTACT USA
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details