8.2 INCH L X 7.49 INCH W X 4 INCH D SIZE
DARK BRONZE FINISH
UL 1598, CSA (CANADA AND US), DLC APPROVAL
1/2 INCH THREADED MOUNTING
IP66 ENCLOSURE
LED LAMP TYPE
26 W LAMP WATTAGE
RUGGED DIE-CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
NEMA NARROW (3 X 3), MEDIUM (4 X 4), RECTANGULAR MEDIUM (5 X 4), WIDE (6 X 6) DISTRIBUTION/BEAM SPREAD
ROHS COMPLIANT
INITIAL INTENSITY 2448 LUMEN
COLOR TEMPERATURE 5000 K
MAXIMUM CANDLE POWER 1760
DRIVE CURRENT RATING 1050 MILLIAMPERE
Hubbell Lighting, Inc.
Done
Datasheet
Description
8.2 INCH L X 7.49 INCH W X 4 INCH D SIZE
DARK BRONZE FINISH
UL 1598, CSA (CANADA AND US), DLC APPROVAL
1/2 INCH THREADED MOUNTING
IP66 ENCLOSURE
LED LAMP TYPE
26 W LAMP WATTAGE
RUGGED DIE-CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
NEMA NARROW (3 X 3), MEDIUM (4 X 4), RECTANGULAR MEDIUM (5 X 4), WIDE (6 X 6) DISTRIBUTION/BEAM SPREAD
ROHS COMPLIANT
INITIAL INTENSITY 2448 LUMEN
COLOR TEMPERATURE 5000 K
MAXIMUM CANDLE POWER 1760
DRIVE CURRENT RATING 1050 MILLIAMPERE
8.2 INCH L X 7.49 INCH W X 4 INCH D SIZE
DARK BRONZE FINISH
UL 1598, CSA (CANADA AND US), DLC APPROVAL
1/2 INCH THREADED MOUNTING
IP66 ENCLOSURE
LED LAMP TYPE
26 W LAMP WATTAGE
RUGGED DIE-CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
NEMA NARROW (3 X 3), MEDIUM (4 X 4), RECTANGULAR MEDIUM (5 X 4), WIDE (6 X 6) DISTRIBUTION/BEAM SPREAD
ROHS COMPLIANT
INITIAL INTENSITY 2448 LUMEN
COLOR TEMPERATURE 5000 K
MAXIMUM CANDLE POWER 1760
DRIVE CURRENT RATING 1050 MILLIAMPERE
8.2 INCH L X 7.49 INCH W X 4 INCH D SIZE
DARK BRONZE FINISH
UL 1598, CSA (CANADA AND US), DLC APPROVAL
1/2 INCH THREADED MOUNTING
IP66 ENCLOSURE
LED LAMP TYPE
26 W LAMP WATTAGE
RUGGED DIE-CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
NEMA NARROW (3 X 3), MEDIUM (4 X 4), RECTANGULAR MEDIUM (5 X 4), WIDE (6 X 6) DISTRIBUTION/BEAM SPREAD