Hubbell Lighting, Inc. Floodlight Fixture F-070S1

Description
9 INCH W X 6-7/8 INCH D X 8-1/16 INCH H SIZE BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL KNUCKLE, 1/2 INCH-10 TPI NSPM MOUNTING REACTOR, NPF BALLAST TYPE YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE NEMA 6 X 7 DISTRIBUTION/BEAM SPREAD 0.6 SQ FT EPA LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION
Datasheet
Description
9 INCH W X 6-7/8 INCH D X 8-1/16 INCH H SIZE BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL KNUCKLE, 1/2 INCH-10 TPI NSPM MOUNTING REACTOR, NPF BALLAST TYPE YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE NEMA 6 X 7 DISTRIBUTION/BEAM SPREAD 0.6 SQ FT EPA LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - F-070S1 - Hubbell Lighting, Inc.
Greenville, SC, USA
Floodlight Fixture
F-070S1
Floodlight Fixture F-070S1
9 INCH W X 6-7/8 INCH D X 8-1/16 INCH H SIZE BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL KNUCKLE, 1/2 INCH-10 TPI NSPM MOUNTING REACTOR, NPF BALLAST TYPE YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE NEMA 6 X 7 DISTRIBUTION/BEAM SPREAD 0.6 SQ FT EPA LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION
  • 9 INCH W X 6-7/8 INCH D X 8-1/16 INCH H SIZE
  • BRONZE POWDER PAINTED FINISH
  • UL 1598, UL (CANADA AND US) APPROVAL
  • KNUCKLE, 1/2 INCH-10 TPI NSPM MOUNTING
  • REACTOR, NPF BALLAST TYPE
  • YES LAMP INCLUDED
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • NEMA 6 X 7 DISTRIBUTION/BEAM SPREAD
  • 0.6 SQ FT EPA
  • LENS MATERIAL TEMPERED GLASS
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number F-070S1
Product Name Floodlight Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Wraparound Surface Fixture - AWN2-220-L120 - Hubbell Lighting, Inc.
Specs
Features Ballast Included
Voltage 120 volts
Wattage 20 watts
View Details