RECESSED, UNIVERSAL, SURFACE TYPE
16-9/16 INCH W X 4-7/8 INCH D X 5-3/16 INCH H SIZE
TEXTURED WHITE FINISH
HIGH IMPACT FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
COMMERCIAL APPLICATION
SEALED BEAM INCANDESCENT LAMP TYPE
7.2 W LAMP WATTAGE
LEAD CALCIUM BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AC VOLTAGE RATING
6 V DC VOLTAGE RATING
14.4 W 1.5 HR WATT HOUR RATING
2 LAMP HEAD(S)
EZ-2[TM] BRAND
POWER RATING 0.8/0.3 AMPERE AT 120/277 VAC
INPUT WATTAGE 8.4 W AT 120 VAC, 8.8 W AT 277 VAC
TEMPERATURE RATING 68 TO 86 DEG F
INCLUDES SPECTRON SELF-TEST/SELF-DIAGN
OSTIC ELECTRONICS
EZ-2[TM] MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
RECESSED, UNIVERSAL, SURFACE TYPE
16-9/16 INCH W X 4-7/8 INCH D X 5-3/16 INCH H SIZE
TEXTURED WHITE FINISH
HIGH IMPACT FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
COMMERCIAL APPLICATION
SEALED BEAM INCANDESCENT LAMP TYPE
7.2 W LAMP WATTAGE
LEAD CALCIUM BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AC VOLTAGE RATING
6 V DC VOLTAGE RATING
14.4 W 1.5 HR WATT HOUR RATING
2 LAMP HEAD(S)
EZ-2[TM] BRAND
POWER RATING 0.8/0.3 AMPERE AT 120/277 VAC
INPUT WATTAGE 8.4 W AT 120 VAC, 8.8 W AT 277 VAC
TEMPERATURE RATING 68 TO 86 DEG F
INCLUDES SPECTRON SELF-TEST/SELF-DIAGN
OSTIC ELECTRONICS
EZ-2[TM] MODEL
RECESSED, UNIVERSAL, SURFACE TYPE
16-9/16 INCH W X 4-7/8 INCH D X 5-3/16 INCH H SIZE
TEXTURED WHITE FINISH
HIGH IMPACT FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
COMMERCIAL APPLICATION
SEALED BEAM INCANDESCENT LAMP TYPE
7.2 W LAMP WATTAGE
LEAD CALCIUM BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AC VOLTAGE RATING
6 V DC VOLTAGE RATING
14.4 W 1.5 HR WATT HOUR RATING
2 LAMP HEAD(S)
EZ-2[TM] BRAND
POWER RATING 0.8/0.3 AMPERE AT 120/277 VAC
INPUT WATTAGE 8.4 W AT 120 VAC, 8.8 W AT 277 VAC
TEMPERATURE RATING 68 TO 86 DEG F
INCLUDES SPECTRON SELF-TEST/SELF-DIAGN
OSTIC ELECTRONICS
EZ-2[TM] MODEL
RECESSED, UNIVERSAL, SURFACE TYPE
16-9/16 INCH W X 4-7/8 INCH D X 5-3/16 INCH H SIZE
TEXTURED WHITE FINISH
HIGH IMPACT FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
COMMERCIAL APPLICATION
SEALED BEAM INCANDESCENT LAMP TYPE
7.2 W LAMP WATTAGE
LEAD CALCIUM BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AC VOLTAGE RATING
6 V DC VOLTAGE RATING
14.4 W 1.5 HR WATT HOUR RATING
2 LAMP HEAD(S)
EZ-2[TM] BRAND
POWER RATING 0.8/0.3 AMPERE AT 120/277 VAC
INPUT WATTAGE 8.4 W AT 120 VAC, 8.8 W AT 277 VAC
TEMPERATURE RATING 68 TO 86 DEG F
INCLUDES SPECTRON SELF-TEST/SELF-DIAGNOSTIC ELECTRONICS