Hubbell Lighting, Inc. Remote Emergency Light Unit EVR2

Description
ROUND TYPE UV STABLE THERMOPLASTIC MATERIAL WHITE FINISH UL 924, NFPA 101, NFPA 70 APPROVAL CEILING/WALL MOUNTING LED LAMP TYPE 2 W LAMP WATTAGE 4.8 VDC LAMP VOLTAGE 2 LAMP HEAD(S) ROHS COMPLIANT APPLICATION INDOOR TEMPERATURE RATING 68 TO 86 DEG F EVR MODEL
Datasheet
Description
ROUND TYPE UV STABLE THERMOPLASTIC MATERIAL WHITE FINISH UL 924, NFPA 101, NFPA 70 APPROVAL CEILING/WALL MOUNTING LED LAMP TYPE 2 W LAMP WATTAGE 4.8 VDC LAMP VOLTAGE 2 LAMP HEAD(S) ROHS COMPLIANT APPLICATION INDOOR TEMPERATURE RATING 68 TO 86 DEG F EVR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - EVR2 - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
EVR2
Remote Emergency Light Unit EVR2
ROUND TYPE UV STABLE THERMOPLASTIC MATERIAL WHITE FINISH UL 924, NFPA 101, NFPA 70 APPROVAL CEILING/WALL MOUNTING LED LAMP TYPE 2 W LAMP WATTAGE 4.8 VDC LAMP VOLTAGE 2 LAMP HEAD(S) ROHS COMPLIANT APPLICATION INDOOR TEMPERATURE RATING 68 TO 86 DEG F EVR MODEL
  • ROUND TYPE
  • UV STABLE THERMOPLASTIC MATERIAL
  • WHITE FINISH
  • UL 924, NFPA 101, NFPA 70 APPROVAL
  • CEILING/WALL MOUNTING
  • LED LAMP TYPE
  • 2 W LAMP WATTAGE
  • 4.8 VDC LAMP VOLTAGE
  • 2 LAMP HEAD(S)
  • ROHS COMPLIANT APPLICATION INDOOR
  • TEMPERATURE RATING 68 TO 86 DEG F
  • EVR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number EVR2
Product Name Remote Emergency Light Unit
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Recessed Ceiling Troffer - JT824-432G-FSA12125-4EU - Hubbell Lighting, Inc.
Specs
Fixture Type Ceiling Fixtures; Recessed
Voltage 120 to 277 volts
Wattage 32 watts
View Details