Hubbell Lighting, Inc. Emergency Light Unit EV4DI-24K-02L

Description
UNIVERSAL TYPE 8.5 INCH L X 2.25 INCH W X 5 INCH H SIZE COOL WHITE FINISH DURABLE INJECTION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924, NFPA 70/101 APPROVAL DAMP LOCATION, ARCHITECTURAL APPLICATION LED LAMP TYPE 1 W LAMP WATTAGE NICKEL METAL HYDRIDE BATTERY TYPE ROUND HEAD STYLE 220/240 VAC AT 60 HZ AC VOLTAGE RATING 2 LAMP HEAD(S) ROHS COMPLIANT LENS TYPE ACRYLIC MOUNTING TYPE WALL HEAD MATERIAL DIE-CAST ALUMINUM INCLUDES SELF-DIAGNOSTIC OPTION
Datasheet
Description
UNIVERSAL TYPE 8.5 INCH L X 2.25 INCH W X 5 INCH H SIZE COOL WHITE FINISH DURABLE INJECTION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924, NFPA 70/101 APPROVAL DAMP LOCATION, ARCHITECTURAL APPLICATION LED LAMP TYPE 1 W LAMP WATTAGE NICKEL METAL HYDRIDE BATTERY TYPE ROUND HEAD STYLE 220/240 VAC AT 60 HZ AC VOLTAGE RATING 2 LAMP HEAD(S) ROHS COMPLIANT LENS TYPE ACRYLIC MOUNTING TYPE WALL HEAD MATERIAL DIE-CAST ALUMINUM INCLUDES SELF-DIAGNOSTIC OPTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - EV4DI-24K-02L - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
EV4DI-24K-02L
Emergency Light Unit EV4DI-24K-02L
UNIVERSAL TYPE 8.5 INCH L X 2.25 INCH W X 5 INCH H SIZE COOL WHITE FINISH DURABLE INJECTION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924, NFPA 70/101 APPROVAL DAMP LOCATION, ARCHITECTURAL APPLICATION LED LAMP TYPE 1 W LAMP WATTAGE NICKEL METAL HYDRIDE BATTERY TYPE ROUND HEAD STYLE 220/240 VAC AT 60 HZ AC VOLTAGE RATING 2 LAMP HEAD(S) ROHS COMPLIANT LENS TYPE ACRYLIC MOUNTING TYPE WALL HEAD MATERIAL DIE-CAST ALUMINUM INCLUDES SELF-DIAGNOSTIC OPTION
  • UNIVERSAL TYPE
  • 8.5 INCH L X 2.25 INCH W X 5 INCH H SIZE
  • COOL WHITE FINISH
  • DURABLE INJECTION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924, NFPA 70/101 APPROVAL
  • DAMP LOCATION, ARCHITECTURAL APPLICATION
  • LED LAMP TYPE
  • 1 W LAMP WATTAGE
  • NICKEL METAL HYDRIDE BATTERY TYPE
  • ROUND HEAD STYLE
  • 220/240 VAC AT 60 HZ AC VOLTAGE RATING
  • 2 LAMP HEAD(S)
  • ROHS COMPLIANT
  • LENS TYPE ACRYLIC
  • MOUNTING TYPE WALL
  • HEAD MATERIAL DIE-CAST ALUMINUM
  • INCLUDES SELF-DIAGNOSTIC OPTION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number EV4DI-24K-02L
Product Name Emergency Light Unit
Application Damp Location, Architectural
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details