Hubbell Lighting, Inc. Surface Landscape Light EL-AB

Description
EYELID TYPE DIE-CAST ALUMINUM MATERIAL 2.9 INCH L X 4.1 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL SURFACE/SEMI-RECESSE D MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
Datasheet
Description
EYELID TYPE DIE-CAST ALUMINUM MATERIAL 2.9 INCH L X 4.1 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL SURFACE/SEMI-RECESSE D MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - EL-AB - Hubbell Lighting, Inc.
Greenville, SC, USA
Surface Landscape Light
EL-AB
Surface Landscape Light EL-AB
EYELID TYPE DIE-CAST ALUMINUM MATERIAL 2.9 INCH L X 4.1 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL SURFACE/SEMI-RECESSE D MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
  • EYELID TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 2.9 INCH L X 4.1 INCH H SIZE
  • ANTIQUE BRONZE FINISH
  • UL APPROVAL
  • SURFACE/SEMI-RECESSED MOUNTING
  • LED LAMP TYPE
  • 12 V LAMP/BALLAST VOLTAGE
  • LIGHTSCAPER[R] BRAND
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number EL-AB
Product Name Surface Landscape Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details