Hubbell Lighting, Inc. Area/Roadway Light DDS-70P

Description
UL 1598, UL (CANADA AND US) APPROVAL MEDIUM BASE PULSE START LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE SIZE 22.4 INCH L X 18 INCH H LAMP LIFE 24000 HR (HPS), 1000 HR (PSMH), 8 TO 1000 HR (CFL) APPLICATION WET LOCATION DD MODEL
Datasheet
Description
UL 1598, UL (CANADA AND US) APPROVAL MEDIUM BASE PULSE START LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE SIZE 22.4 INCH L X 18 INCH H LAMP LIFE 24000 HR (HPS), 1000 HR (PSMH), 8 TO 1000 HR (CFL) APPLICATION WET LOCATION DD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - DDS-70P - Hubbell Lighting, Inc.
Greenville, SC, USA
Area/Roadway Light
DDS-70P
Area/Roadway Light DDS-70P
UL 1598, UL (CANADA AND US) APPROVAL MEDIUM BASE PULSE START LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE SIZE 22.4 INCH L X 18 INCH H LAMP LIFE 24000 HR (HPS), 1000 HR (PSMH), 8 TO 1000 HR (CFL) APPLICATION WET LOCATION DD MODEL
  • UL 1598, UL (CANADA AND US) APPROVAL
  • MEDIUM BASE PULSE START LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • TWIST LOCK PHOTOCONTROL CONTROL TYPE
  • WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD
  • ACRYLIC REFRACTOR REFRACTOR/LENS TYPE
  • SIZE 22.4 INCH L X 18 INCH H
  • LAMP LIFE 24000 HR (HPS), 1000 HR (PSMH), 8 TO 1000 HR (CFL)
  • APPLICATION WET LOCATION
  • DD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number DDS-70P
Product Name Area/Roadway Light
Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Low Voltage Track Head - AKTSCP20 WH - Hubbell Lighting, Inc.
Specs
Lighting Fixture Dimensions 3-1/2 Inch Dia x 5-5/16 Inch L
View Details