Hubbell Lighting, Inc. Area/Roadway Light DDR-100S

Description
UL 1598, UL (CANADA AND US) APPROVAL 24 INCH CURVED ALUMINUM ARM MOUNTING MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE SIZE 22.4 INCH L X 18 INCH H LAMP LIFE 24000 HR (HPS), 1000 HR (PSMH), 8 TO 1000 HR (CFL) APPLICATION WET LOCATION DD MODEL
Datasheet
Description
UL 1598, UL (CANADA AND US) APPROVAL 24 INCH CURVED ALUMINUM ARM MOUNTING MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE SIZE 22.4 INCH L X 18 INCH H LAMP LIFE 24000 HR (HPS), 1000 HR (PSMH), 8 TO 1000 HR (CFL) APPLICATION WET LOCATION DD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - DDR-100S - Hubbell Lighting, Inc.
Greenville, SC, USA
Area/Roadway Light
DDR-100S
Area/Roadway Light DDR-100S
UL 1598, UL (CANADA AND US) APPROVAL 24 INCH CURVED ALUMINUM ARM MOUNTING MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE SIZE 22.4 INCH L X 18 INCH H LAMP LIFE 24000 HR (HPS), 1000 HR (PSMH), 8 TO 1000 HR (CFL) APPLICATION WET LOCATION DD MODEL
  • UL 1598, UL (CANADA AND US) APPROVAL
  • 24 INCH CURVED ALUMINUM ARM MOUNTING
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • TWIST LOCK PHOTOCONTROL CONTROL TYPE
  • WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD
  • ACRYLIC REFRACTOR REFRACTOR/LENS TYPE
  • SIZE 22.4 INCH L X 18 INCH H
  • LAMP LIFE 24000 HR (HPS), 1000 HR (PSMH), 8 TO 1000 HR (CFL)
  • APPLICATION WET LOCATION
  • DD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number DDR-100S
Product Name Area/Roadway Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Recessed Ceiling Troffer - JT824-432G-FSA12125-EPU-FO28835 - Hubbell Lighting, Inc.
Specs
Fixture Type Ceiling Fixtures; Recessed
Features Ballast Included
Voltage 120 to 277 volts
View Details